EN
  • EN
  • DE

BYQ28X

Part No BYQ28X
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1156705-BYQ28X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYQ28X CAD Model

Description

The NXP BYQ28X series is a family of ultra-fast, dual rectifier diodes designed to meet the stringent requirements of high efficiency power conversion and switching applications. These diodes are engineered for use in power supplies, inverters, converters, and as freewheeling diodes in a variety of electronic circuits.

Key Features

  • High Forward Surge Capability: The BYQ28X series is capable of handling high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Forward Voltage Drop: These diodes feature a low forward voltage drop, which reduces power loss and improves efficiency in power conversion circuits.
  • Ultra-Fast Reverse Recovery Time: With an ultra-fast recovery time, the BYQ28X series minimizes energy loss during the switching process, which is crucial for high-frequency operations.
  • Dual Diode Configuration: The series offers a common cathode configuration, which simplifies PCB layout and reduces the number of components required in parallel or bridge circuits.
  • High Thermal Stability: Built to withstand high operating temperatures, these diodes maintain performance and reliability even under thermal stress.
  • Robust Package: The BYQ28X diodes are available in a robust SMD package, which provides excellent mechanical durability and compatibility with automatic pick-and-place equipment.

Applications

The NXP BYQ28X series is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-to-DC converters
  • Automotive systems
  • Lighting applications
  • Telecommunication systems

Technical Specifications

Parameter Value
Reverse Voltage Up to 200 V
Average Forward Current 10 A
Non-Repetitive Peak Forward Surge Current 60 A
Reverse Recovery Time Typically 30 ns
Operating Junction Temperature -65°C to +175°C

With its combination of speed, efficiency, and robustness, the NXP BYQ28X series stands as an exemplary choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2830 $116.0300
635+ $0.2749 $174.5615
870+ $0.2657 $231.1590
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess