EN
  • EN
  • DE

BYV116B

Part No BYV116B
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier diodes Schottky barrier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238444-BYV116B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV116B CAD Model

Description

Introducing the BYV116B Rectifier Diode from NXP Semiconductors

The BYV116B is a high-efficiency, fast-switching rectifier diode designed to meet the stringent requirements of today’s electronic industry. Manufactured by NXP Semiconductors, a leader in the field of high-performance components, this diode is engineered to provide reliable and robust performance in a variety of applications.

Encased in a compact SOD57 package, the BYV116B offers a perfect balance between small form factor and powerful capabilities. This rectifier diode is characterized by its low forward voltage drop, which significantly reduces power loss and improves efficiency, making it an ideal choice for energy-sensitive circuits.

Key Features of the BYV116B:

  • High Reverse Voltage: With a maximum repetitive reverse voltage (Vrrm) of up to 600V, the BYV116B is capable of handling high reverse bias conditions, ensuring protection against voltage spikes and surges in the circuit.
  • Fast Switching Speed: The device boasts a rapid switching speed, which is essential for high-frequency rectification and minimizes switching losses.
  • Low Forward Voltage Drop: Its low forward voltage drop (Vf) contributes to increased circuit efficiency by reducing conduction losses.
  • High Surge Current Capability: The BYV116B can withstand high surge currents, offering excellent robustness during transient conditions.
  • High Reliability: NXP’s commitment to quality ensures that the BYV116B operates reliably over a wide temperature range and under various environmental conditions.

This rectifier diode is versatile and can be used in a variety of applications, including switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, polarity protection devices, and energy storage systems. Its high efficiency and fast switching make it particularly well-suited for applications where power efficiency is crucial.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the BYV116B from NXP Semiconductors offers a high-performance solution that you can trust. Its robust design, combined with NXP's reputation for quality, makes the BYV116B a valuable component in any power management or rectification application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess