EN
  • EN
  • DE

NRVBS540T3G

Part No NRVBS540T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 5A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 500mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 40V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1083551-NRVBS540T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRVBS540T3G CAD Model

Description

ON Semiconductor NRVBS540T3G Schottky Barrier Rectifier

The NRVBS540T3G from ON Semiconductor is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of today's electronic industry. This component is known for its low forward voltage drop and high current capability, making it an ideal choice for a variety of applications including power supply, converter circuits, and high-frequency inverters.

Constructed with state-of-the-art silicon technology, the NRVBS540T3G boasts a forward current of 5A with a maximum repetitive peak reverse voltage of 40V. This makes it suitable for use in power management designs where efficiency is key. The low power loss and high efficiency are facilitated by the device's low forward voltage drop, which also contributes to reduced heat generation and improved system reliability.

The NRVBS540T3G is housed in a compact SMB package, which allows for easy integration into space-constrained applications. The small footprint does not compromise its thermal performance, as it is designed for optimal heat dissipation. This ensures that the device operates within its temperature range, even under high current conditions, thus extending its service life.

ON Semiconductor has equipped the NRVBS540T3G with a guard ring for enhanced ruggedness and long-term reliability. This feature provides protection against potential voltage spikes and transient events that can occur in challenging electrical environments. The component is also characterized by its low leakage current, which is beneficial for applications where power conservation is critical.

Compliant with RoHS directives, the NRVBS540T3G is a lead-free and environmentally friendly option for designers looking to create products that meet global environmental standards. Its performance and reliability make it a preferred choice for forward-thinking engineers who require a rectifier that combines efficiency with durability.

In summary, the NRVBS540T3G from ON Semiconductor is a robust Schottky Barrier Rectifier that offers designers a blend of high efficiency, thermal stability, and reliability. Whether it's for power supply units, automotive applications, or portable devices, this component ensures that systems operate smoothly and efficiently, with minimal power loss.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3003 $51.0510
410+ $0.2464 $101.0240
630+ $0.2387 $150.3810
870+ $0.2310 $200.9700
1,120+ $0.2233 $250.0960
1,500+ $0.2002 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess