EN
  • EN
  • DE

BYV26D

Part No BYV26D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156770-BYV26D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV26D CAD Model

Description

Product Overview: BYV26D Ultra-Fast Avalanche Sinterglass Diode

The BYV26D is a high-efficiency, ultra-fast avalanche sinterglass diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This diode is specifically engineered to meet the rigorous demands of high-speed switching applications and is well-suited for use in power supplies, converters, and other electronic circuits where fast switching is essential.

Key Features

  • Voltage Range: The BYV26D is capable of withstanding repetitive reverse voltages up to 1000V, making it suitable for high-voltage applications.
  • Forward Current: It offers a high forward surge current of 30A, which is beneficial for applications that require a diode to handle large current spikes.
  • Speed: With an ultra-fast reverse recovery time of less than 30ns, the BYV26D ensures minimal power loss and improved efficiency in fast-switching circuits.
  • Avalanche Capability: The diode is also avalanche rated, which means it can safely absorb high-energy transients without failure, providing additional protection against voltage spikes.
  • Sinterglass Passivated: The diode utilizes a sinterglass passivated junction that offers enhanced reliability and long-term stability, even in harsh environmental conditions.
  • Low Leakage Current: It features a low reverse leakage current, which reduces power consumption when in the off-state.
  • Compact Package: The BYV26D is available in a SOD57 package, which is compact and suitable for high-density circuit designs.

Applications

The BYV26D's robust construction and performance characteristics make it an ideal choice for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Free-wheeling diodes in converters and inverters
  • Snubber diodes in high-voltage applications
  • Protection circuits where avalanche capability is required

With its combination of high-speed switching, high-voltage capability, and reliability, the BYV26D from NXP Semiconductors is a versatile component that enhances performance in advanced electronic systems. Whether you're designing power management solutions or looking to improve the efficiency of your electronic designs, the BYV26D is a solid choice that delivers both quality and performance.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess