EN
  • EN
  • DE

BYV29F-600

Part No BYV29F-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Enhanced ultrafast power diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 049942-BYV29F-600
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV29F-600 CAD Model

Description

The BYV29F-600 is a fast, efficient, and robust rectifier diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance electronic components. This ultra-fast rectifier is specifically engineered to meet the rigorous demands of high-speed switch-mode applications which include power supplies, inverters, and lighting systems.

Key Features

  • High Reverse Voltage Capability: The BYV29F-600 is rated for a reverse voltage of 600V, making it suitable for applications requiring high voltage handling capability.
  • Ultra-Fast Reverse Recovery Time: With a reverse recovery time of typically 30 ns, this diode is optimized for high frequency and efficiency, minimizing energy loss during switching.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capability: It can handle high surge currents, ensuring reliability and robust performance under stressful conditions.
  • Planar Technology: Built using planar technology for high reliability and consistent performance.

Applications

The BYV29F-600 is ideal for a range of applications that require fast and efficient rectification. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power inverters
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diode applications
  • Lighting systems, particularly those that are energy-sensitive

Physical Attributes

The device is housed in an SOD59 (TO-220AC) package, which is known for its high thermal performance and ability to handle significant power levels. The package includes two leads and is designed for through-hole mounting, which facilitates easy integration into a wide variety of circuit boards.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BYV29F-600 is no exception, with its construction and materials chosen to provide dependable long-term performance even in demanding electronic environments.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3869 $60.7738
5+ $24.9330 $124.6650
8+ $24.1545 $193.2360
10+ $23.3749 $233.7490
13+ $22.5953 $293.7389
18+ $20.2587 $364.6566
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess