EN
  • EN
  • DE

BYV32EB-200

Part No BYV32EB-200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156797-BYV32EB-200
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BYV32EB-200
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BYV32EB-200 CAD Model

Description

Product Overview: BYV32EB-200 from NXP

The BYV32EB-200 is a robust and efficient rectifier diode designed by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is engineered to handle a repetitive peak reverse voltage of 200V, making it a suitable choice for a wide range of power conversion and management applications.

Key Features

  • High Reverse Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 200V, the BYV32EB-200 is capable of withstanding significant voltage without performance degradation.
  • High Forward Current: This diode can conduct a high average forward current of 20A, which is ideal for applications requiring a high current capacity.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Dual Diode Configuration: The component integrates two diodes in a single package, offering a compact solution for designs where space is at a premium.
  • Fast Switching Speed: The fast switching capability of the BYV32EB-200 ensures that it can handle high-frequency operations with ease, making it suitable for modern electronic applications.

Applications

The BYV32EB-200 is ideal for use in a variety of applications, including:

  • Switching power supplies
  • Power inverters and converters
  • Freewheeling diodes in various power circuits
  • Energy storage systems
  • Automotive electronics

Package and Mounting

The BYV32EB-200 comes in a rugged SOT-93 package, which is designed to ensure optimal heat dissipation and reliability. This package is also known for its ease of mounting on a printed circuit board (PCB), making it a user-friendly choice for both prototyping and mass production.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BYV32EB-200 is no exception, as it is manufactured with the highest level of precision to ensure consistent performance and long-term reliability in demanding environments.

In summary, the BYV32EB-200 from NXP is a versatile and reliable choice for designers looking to incorporate a high-voltage, high-current rectifier diode into their electronic projects or commercial products.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5474 $60.2140
260+ $0.4492 $116.7920
400+ $0.4351 $174.0400
550+ $0.4211 $231.6050
710+ $0.4070 $288.9700
950+ $0.3650 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,520 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess