EN
  • EN
  • DE

OPA364IDR

Part No OPA364IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 7MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 7MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 1.1mA
Channel Output Current 85mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144347-OPA364IDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA364IDR CAD Model

Description

The OPA364IDR is a high-performance operational amplifier produced by Texas Instruments, a renowned global semiconductor company.

  • Rail-to-Rail Output Swing: Yes
  • Supply Voltage: 1.8 V to 5.5 V
  • Bandwidth: 20 MHz
  • Slew Rate: 10 V/µs
  • Zero-Crossover Distortion: Yes
  • Quiescent Current: 1.45 mA
  • Shutdown Mode: Yes
  • Package: 8-pin SOIC
  • Temperature Range: -40°C to +125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6211 $50.5899
22+ $4.6122 $101.4684
34+ $4.4680 $151.9120
47+ $4.3239 $203.2233
60+ $4.1798 $250.7880
81+ $3.7474 $303.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,581 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess