The BYV96D is a robust, high-efficiency fast recovery diode designed and manufactured by NXP Semiconductors. This component is engineered to deliver superior performance in a wide range of applications that demand high reliability and efficiency. With its fast switching capabilities and low power loss, the BYV96D is an ideal choice for high-frequency rectification and freewheeling operations in switched-mode power supplies, as well as other power management tasks.
Key Features
- High Reverse Voltage: The BYV96D is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
- Fast Recovery Time: With a recovery time of less than 500ns, this diode is optimized for fast switching, reducing losses in power conversion processes.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by minimizing power dissipation during conduction.
- High Surge Current Capability: This diode can handle high surge currents, providing robust performance under transient conditions.
- Compact and Robust Package: Encased in a SOD64 package, the BYV96D offers a compact footprint while ensuring mechanical durability and thermal stability.
Applications
- Switched Mode Power Supplies (SMPS)
- Power Inverters and Converters
- Freewheeling Diodes in Motor Control Circuits
- Snubber Circuits
- Energy Storage Systems
Technical Specifications
| Parameter |
Value |
| Reverse Voltage (VR) |
200V |
| Forward Current (IF) |
3A |
| Recovery Time (trr) |
< 500ns |
| Forward Voltage Drop (VF) |
1.3V at IF=3A |
| Package |
SOD64 |
The BYV96D from NXP is a testament to the company's commitment to providing high-quality semiconductor solutions that meet the demanding requirements of modern electronic systems. Whether it's for industrial, commercial, or consumer applications, the BYV96D offers the performance and durability needed to ensure reliable operation and energy efficiency.