EN
  • EN
  • DE

MCF5274LCVM166

Part No MCF5274LCVM166
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF5275 Integrated Microprocessor Family Hardware Specification | IC MCU 32BIT ROMLESS 196MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 166MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, WDT
The number of I/O 69
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Family Part Number MCF5274
Manufacturer Pack Quantity 126
MSL Level 3 (168 Hours)
Win Source Part Number 1220666-MCF5274LCVM166
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5274LCVM166 CAD Model

Description

The NXP MCF5274LCVM166 is a high-performance microcontroller that forms part of the MCF527x family of integrated microprocessors. This device is engineered to deliver robust computational power and a range of connectivity options, making it an ideal choice for industrial control, automation, and networking applications.

Key Features

  • Core: The microcontroller features a ColdFire V2 core that operates at a maximum frequency of 166 MHz, providing a balanced trade-off between processing power and power consumption.
  • Memory: It comes equipped with 256 KB of embedded SRAM, which facilitates fast data access and efficient operation of complex applications.
  • Connectivity: A rich set of communication interfaces is available, including Ethernet, UART, I²C, SPI, and CAN, enabling the device to connect with a variety of peripherals and networks.
  • Timers: Multiple integrated timers, including a real-time clock, watchdog timer, and general-purpose timers, provide versatile timing solutions for a broad range of tasks.
  • Analog-to-Digital Converter (ADC): An onboard 16-bit ADC allows for precise analog signal measurement, crucial for sensor-based applications.
  • Package: The MCF5274LCVM166 is available in a 196-pin MAPBGA package that is designed to minimize the PCB space required, while providing ample I/O for interfacing with external devices.

Applications

The microcontroller's combination of processing power, memory capacity, and connectivity options make it suitable for a wide range of applications. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and Control
  • Embedded Networking
  • Medical Devices
  • Test and Measurement Equipment

Development Support

NXP provides comprehensive development support for the MCF5274LCVM166 with software tools, reference designs, and technical documentation to assist engineers in the rapid development of their projects. The availability of development kits and debugging tools further facilitates the prototyping and testing phases, ensuring a smooth path from concept to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8825 $87.7650
4+ $36.0062 $144.0248
5+ $34.8810 $174.4050
7+ $33.7558 $236.2906
9+ $32.6306 $293.6754
12+ $29.2550 $351.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess