EN
  • EN
  • DE

BZA109TE

Part No BZA109TE
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 238476-BZA109TE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA109TE CAD Model

Description

The NXP BZA109TE is a cutting-edge ESD (Electrostatic Discharge) protection device designed to shield sensitive electronic circuits from the potentially damaging effects of electrostatic discharge events. Crafted with precision and care by NXP Semiconductors, a leader in the industry, this product is a testament to the company's commitment to providing robust protection solutions for a wide range of applications.

Product Features

  • Optimal ESD Protection: The BZA109TE offers exceptional ESD protection that exceeds the requirements of the IEC 61000-4-2 standard, ensuring that your electronics are safe from sudden electrical surges.
  • Low Capacitance: With its low capacitance design, this device is ideal for protecting high-speed data lines without compromising signal integrity, making it perfect for applications such as USB interfaces, HDMI connections, and other high-frequency data lines.
  • Bi-directional Clamping: The bi-directional clamping capability of the BZA109TE ensures that both positive and negative ESD strikes are effectively managed, providing comprehensive protection for your devices.
  • Compact Footprint: The small form factor of the BZA109TE makes it an ideal choice for space-constrained applications, allowing for ESD protection without the need for large or multiple components.

Applications

The versatility of the NXP BZA109TE allows it to be used in a variety of applications, including:

  • Mobile Devices
  • Computer Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Portable Electronics

Technical Specifications

The BZA109TE is characterized by its impressive technical specifications:

  • Breakdown Voltage: 6.8 V (typical)
  • Clamping Voltage: 9 V at 1 A (typical)
  • ESD Discharge Protection: > 30 kV
  • Package: SOT23

With the NXP BZA109TE, you can ensure the longevity and reliability of your electronic products by safeguarding them against the unpredictable nature of electrostatic discharge. Its state-of-the-art design and robust protection capabilities make it an indispensable component for any high-performance electronic system.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess