EN
  • EN
  • DE

BZA420A (20V)

Part No BZA420A (20V)
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 238478-BZA420A (20V)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA420A (20V) CAD Model

Description

The BZA420A from NXP is a robust, high-performance ESD protection device designed to shield sensitive electronics from electrostatic discharges (ESD). Operating at a voltage of 20V, this component is an essential part of any circuit where ESD protection is a critical concern.

Key Features

  • Low Clamping Voltage: The BZA420A features a low clamping voltage, which ensures that the protected device is exposed to a minimum amount of stress during an ESD event.
  • High ESD Protection Level: This component can withstand ESD discharges up to the IEC61000-4-2 standard, providing peace of mind for the longevity and reliability of your electronics.
  • Low Capacitance: The BZA420A has a low capacitance design, making it suitable for high-speed applications without compromising signal integrity.
  • Small Package Size: Its compact form factor allows for easy integration into space-constrained designs, without sacrificing performance.

Applications

Ideal for a wide range of applications, the BZA420A is particularly well-suited for protecting high-speed data lines and I/O ports in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computers and Peripherals
  • Portable Devices

Quality and Reliability

NXP's commitment to quality ensures that the BZA420A (20V) ESD protection device is manufactured to the highest standards. Its robust construction and proven design mean that it can be relied upon to protect sensitive components from the damaging effects of ESD, ensuring a longer lifespan for your products.

Technical Specifications

Parameter Value Reverse Stand-off Voltage 20V Clamping Voltage Low ESD Immunity IEC61000-4-2 Standard Capacitance Low Package Compact

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7512 $57.7752
52+ $2.2580 $117.4160
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8341 $346.6449
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess