EN
  • EN
  • DE

BZA962AVL

Part No BZA962AVL
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quadruple low capacitance ESD suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156887-BZA962AVL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA962AVL CAD Model

Description

The BZA962AVL from NXP Semiconductors is a cutting-edge, low capacitance double ESD protection diode designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is essential for maintaining the integrity and reliability of electronic systems in a variety of applications including mobile devices, computing, and telecommunications.

Key Features

  • High ESD Protection: The BZA962AVL offers exceptional ESD protection exceeding IEC 61000-4-2 standards, safeguarding sensitive components against electrostatic discharges of up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Low Capacitance: With a very low diode capacitance, this device is particularly suitable for protecting high-speed signal lines without compromising signal integrity.
  • Low Leakage Current: The diode's ultra-low leakage current ensures minimal power loss, making it ideal for power-sensitive applications.
  • High Surge Current Capability: Its ability to handle high surge currents provides an additional layer of protection against transient voltage spikes, enhancing the longevity of the protected device.
  • Compact Package: Encased in a small SOT663 package, the BZA962AVL is designed for space-constrained applications, providing essential protection without taking up valuable board space.

Applications

The versatility of the BZA962AVL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • High-speed data lines in mobile and computing devices
  • Telecommunication ports

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the BZA962AVL is no exception. Manufactured with the highest industry standards, this ESD protection diode ensures your products are safeguarded against the rigors of everyday use and unexpected electrical events. Integrating the BZA962AVL into your design can provide peace of mind, knowing that your product's longevity and performance are protected.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,175 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess