EN
  • EN
  • DE

BZB84-B11/DG

Part No BZB84-B11/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Dual Common Anode 11V 2% 300mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238488-BZB84-B11/DG
Popularity Low
Supply and Demand Status Balance
Family Name BZB84-B11
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZB84-B11/DG CAD Model

Description

The BZB84-B11/DG is a high-performance, dual common-anode Zener diode designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This precision device is engineered to provide voltage regulation and protection in a variety of electronic applications. With its small SOT-23 surface-mount package, it is ideal for high-density circuit board designs where space is at a premium.

Key Features

  • Zener Voltage: The BZB84-B11/DG offers a nominal Zener voltage of 11V, making it suitable for stabilization and regulation tasks in circuits operating around this voltage level.
  • Power Dissipation: This component is capable of dissipating up to 300mW of power, ensuring reliable operation under typical circuit conditions.
  • Dual Diode Configuration: The dual diode common-anode arrangement allows for bidirectional voltage regulation, providing design flexibility and simplifying circuit layouts.
  • Package: Encased in a compact SOT-23 package, the BZB84-B11/DG is optimized for space-constrained applications while offering robust performance.
  • Temperature Stability: The Zener diodes are designed to maintain stable performance over a wide temperature range, ensuring consistent behavior in varying environmental conditions.

Applications

The versatility of the BZB84-B11/DG Zener diode makes it an excellent choice for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference elements in precision circuits
  • Surge suppression in data and signal lines

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZB84-B11/DG Zener diode is manufactured with this commitment in mind, ensuring reliable performance and longevity in your electronic designs.

Environmental Compliance

The BZB84-B11/DG complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products while adhering to regulatory requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess