EN
  • EN
  • DE

BZB84-C2V4

Part No BZB84-C2V4
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156908-BZB84-C2V4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C2V4 CAD Model

Description

The BZB84-C2V4 is a robust, high-performance Zener diode from the leading semiconductor manufacturer NXP Semiconductors. Designed to provide precision voltage regulation, this small-signal Zener diode is an ideal choice for a wide range of electronic applications, including voltage stabilization and waveform clipping.

Key Features

  • Zener Voltage: The BZB84-C2V4 has a nominal Zener voltage of 2.4V, making it suitable for low-voltage applications where precise voltage regulation is critical.
  • Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle moderate power levels, ensuring reliable performance in various circuits.
  • Package: Encased in a small SOT23 surface-mount package, the BZB84-C2V4 is designed for compact PCB layouts, offering excellent space-saving capabilities without compromising on power or performance.
  • Double Diode Configuration: This product features a double diode configuration, providing flexibility in circuit design, as it can be used in both single and dual diode applications.
  • High Stability: The BZB84-C2V4 exhibits excellent stability over time, ensuring that it maintains its Zener voltage characteristics even under varying conditions.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZB84-C2V4 is suitable for use in environments with extreme temperatures.

Applications

The BZB84-C2V4 is versatile and can be used in a variety of applications, such as:

  • Consumer electronics for voltage regulation and protection
  • Power management in portable devices
  • Industrial control systems for stable voltage supply
  • Telecommunication equipment for signal conditioning

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZB84-C2V4 is no exception. Manufactured with precision and rigorously tested, this Zener diode ensures high reliability for critical applications where consistent performance is a necessity.

Whether for use in commercial products or high-end industrial equipment, the BZB84-C2V4 from NXP Semiconductors is a trusted component that engineers and designers can rely on for effective voltage regulation solutions.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess