EN
  • EN
  • DE

BZB84-C3V9

Part No BZB84-C3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156910-BZB84-C3V9
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C3V9 CAD Model

Description

Overview of NXP BZB84-C3V9

The NXP BZB84-C3V9 is a robust, high-performance Zener diode designed for voltage regulation and voltage reference applications. Engineered with precision in mind, this diode is a great choice for a wide range of electronic circuits, providing a stable and reliable 3.9V output. It is commonly used in industrial, commercial, and consumer electronic devices.

Key Features

  • Voltage Regulation: The BZB84-C3V9 offers excellent voltage regulation capabilities, ensuring a steady 3.9V output even under varying load conditions.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for various applications.
  • Package: Encased in a small SOT-23 surface-mount package, the BZB84-C3V9 is designed for space-saving PCB designs and is easy to integrate into a wide range of electronic systems.
  • Temperature Stability: The diode's performance remains consistent across a broad temperature range, ensuring reliable operation in diverse environments.
  • Low Leakage Current: It features a low leakage current, contributing to the overall efficiency of the systems in which it is used.

Applications

The NXP BZB84-C3V9 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZB84-C3V9 is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. The device also comes with the assurance of NXP's proven track record in reliability, backed by extensive testing and quality control processes.

Overall, the NXP BZB84-C3V9 Zener diode is an excellent choice for designers looking for a compact, reliable, and precise voltage regulation solution.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess