EN
  • EN
  • DE
  • IT

BZB984-C4V7

Part No BZB984-C4V7
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156924-BZB984-C4V7
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C4V7 CAD Model

Description

Introducing the BZB984-C4V7 - A Cutting-Edge Zener Diode from NXP

The BZB984-C4V7 by NXP Semiconductors is a state-of-the-art Zener diode designed for a variety of applications requiring voltage regulation and ESD protection. This diode is part of NXP's high-quality Zener diode product line, renowned for their reliability and performance.

With a nominal Zener voltage of 4.7V, the BZB984-C4V7 ensures precise voltage regulation, making it an ideal choice for sensitive electronics requiring stable operation. Its compact SOD-323 (SC-76) surface-mount package allows for efficient use of PCB space, which is crucial in modern miniaturized electronic assemblies.

The BZB984-C4V7 is designed to withstand electrostatic discharges (ESD) and is characterized by its excellent clamping capability, fast response time, and low leakage current. These features make it an indispensable component in protecting sensitive circuitry against voltage spikes and surges, thus extending the longevity of the end product.

Key Features:

  • Zener Voltage: Precise 4.7V regulation for consistent performance.
  • Package: Space-saving SOD-323 (SC-76) surface-mount package.
  • ESD Protection: Robust ESD immunity for enhanced component and circuit safety.
  • Low Leakage: Minimal leakage current to ensure energy efficiency.
  • High Surge Capability: Excellent ability to handle high transient power.

Whether it's for voltage stabilization in personal electronics, industrial control systems, or automotive applications, the BZB984-C4V7 is engineered to meet the stringent requirements of modern electronic devices. Its operational temperature range and power dissipation capabilities are designed to maintain stability across various environmental conditions.

NXP's commitment to quality ensures that the BZB984-C4V7 Zener diode is a reliable and durable choice for designers looking to incorporate voltage regulation and protection features into their circuits without compromising on space or performance.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.1100
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Rohm Semiconductor
Dual 4-channel analog multiplexer / demultiplexer
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess