Introducing the BZD27-C270 Zener Diode from NXP
The BZD27-C270 is a robust Zener diode designed by NXP Semiconductors, renowned for its precision and reliability in voltage regulation applications. This product is a part of the BZD27 series, which is characterized by its silicon planar power Zener diodes encapsulated in a SOD87 package. The compact form factor of the SOD87 package makes it ideal for high-density circuit boards where space is at a premium.
Key Features
- Voltage Stability: The BZD27-C270 offers a nominal Zener voltage of 270V, making it suitable for a variety of stabilization and clipping operations.
- Power Dissipation: With a power dissipation of 800mW, this Zener diode can withstand significant power levels while maintaining its voltage regulation capabilities.
- Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and improved efficiency in your electronic circuits.
- High Surge Capability: The device is capable of handling surge currents, providing protection against voltage spikes and enhancing the longevity of your electronic components.
- Wide Operating Temperature Range: The BZD27-C270 is designed to operate within a temperature range of -65°C to +175°C, accommodating a broad spectrum of environmental conditions.
Applications
The BZD27-C270 is an exceptional choice for various applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Industrial and consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZD27-C270 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. Its consistent performance and durability make it a trusted component in any voltage regulation or protection circuit.
For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the datasheet and support documentation provided by NXP Semiconductors.