EN
  • EN
  • DE
  • IT

BZD27-C4V3

Part No BZD27-C4V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156998-BZD27-C4V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C4V3 CAD Model

Description

Introducing the BZD27-C4V3 Zener Diode from NXP

The BZD27-C4V3 is a high-quality Zener diode offered by NXP Semiconductors, a leader in the industry known for its reliable and innovative components. This particular Zener diode is designed to provide a precise voltage regulation solution for a variety of electronic applications.

Key Features

  • Voltage Regulation: The BZD27-C4V3 provides a nominal Zener voltage of 4.3V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 800mW, this Zener diode can withstand significant energy levels, ensuring stable performance under varying conditions.
  • Package: The device comes in a small and compact SOD87 package, which not only saves space on the circuit board but also ensures minimal lead inductance, providing better frequency response.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, catering to applications that may be subjected to extreme conditions.
  • Low Leakage Current: The BZD27-C4V3 boasts a low leakage current that aids in maintaining the efficiency of the overall circuit.

Applications

The versatile nature of the BZD27-C4V3 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection in consumer electronics
  • Switching power supplies
  • Industrial electronics where precise voltage control is essential

Quality and Reliability

NXP's commitment to quality is evident in the BZD27-C4V3 Zener diode, which is manufactured to meet high industry standards for performance and reliability. It is a component that engineers and designers can trust for consistent operation and longevity in their products.

Conclusion

Whether you are developing power management systems, designing consumer electronics, or working on industrial-grade equipment, the BZD27-C4V3 from NXP provides a dependable and efficient voltage regulation solution. Its compact form factor, robust power handling, and precise voltage control make it an excellent choice for your circuit design needs.

You May Also Be Interested in

Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2043 $66.1290
75+ $1.8085 $135.6375
115+ $1.7516 $201.4340
155+ $1.6959 $262.8645
200+ $1.6390 $327.8000
265+ $1.4696 $389.4440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess