EN
  • EN
  • DE

BZD27-C5V6

Part No BZD27-C5V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157005-BZD27-C5V6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZD27-C5V6 CAD Model

Description

The BZD27-C5V6 is a robust voltage regulator Zener diode designed by NXP Semiconductors, a leader in the industry known for their high-quality electronic components. This product is part of the BZD27 series, which are voltage regulator diodes that come in a compact SOD87 package. They are specifically designed to provide a precise voltage regulation solution with a nominal Zener voltage of 5.6V.

Key Features

  • Regulation: With a Zener voltage of 5.6 volts, the BZD27-C5V6 ensures stable voltage regulation, making it ideal for protecting sensitive electronics from voltage spikes and providing a constant voltage supply.
  • Power Dissipation: This component can dissipate up to 800 mW of power, allowing it to handle significant energy levels and making it suitable for robust applications.
  • Package: The SOD87 package is known for its small size, which makes the BZD27-C5V6 an excellent choice for space-constrained applications without sacrificing performance.
  • Temperature Stability: It operates efficiently over a broad temperature range, ensuring reliable performance under various environmental conditions.
  • Surge Capability: The device can withstand surge currents, making it resilient against transient over-voltage conditions, which is critical for protecting electronic circuits.

Applications

The BZD27-C5V6 is versatile and can be used in a wide range of applications. Its primary use is to provide voltage regulation in circuits, but it is also suitable for:

  • Over-voltage protection in consumer electronics
  • Industrial electronics where stable voltage is crucial
  • Telecommunication devices that require consistent power supply
  • Automotive electronics that demand high reliability

Why Choose the BZD27-C5V6?

For designers and engineers looking for a reliable voltage regulation solution, the BZD27-C5V6 from NXP is an excellent choice. Its compact size, high power dissipation, and ability to handle temperature variations and surge currents make it a versatile component suitable for a wide array of electronic applications. NXP's reputation for quality and performance ensures that the BZD27-C5V6 will meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4913 $59.7912
57+ $2.0444 $116.5308
88+ $1.9808 $174.3104
121+ $1.9173 $231.9933
156+ $1.8526 $289.0056
209+ $1.6609 $347.1281
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess