EN
  • EN
  • DE

54F191DMQB

Part No 54F191DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Counter Single 4-Bit Async Binary UP/Down 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 22 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 22 ns
Win Source Part Number 1009247-54F191DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F191DMQB CAD Model

Description

Overview of Texas Instruments Product 54F191DMQB

The Texas Instruments 54F191DMQB is a high-performance, 4-bit binary up/down counter designed for use in a wide range of digital systems. This integrated circuit (IC) is part of the 54F series, which is known for its fast speeds and exceptional reliability in demanding applications. The 54F191DMQB is a versatile component that can be used in various counting operations, making it an essential part of many electronic designs.

Key Features

  • Binary Up/Down Counter: This IC is capable of counting both up and down, providing flexibility in control and measurement systems.
  • 4-Bit Counter: With a 4-bit word length, it can count from 0 to 15 (up counting) or from 15 to 0 (down counting), suitable for a range of counting applications.
  • High-Speed Operation: The 54F series is known for its fast operation, making this counter ideal for high-speed systems that require quick response times.
  • Multiple Counting Modes: The IC includes features such as a clear function to reset the count to zero and a carry/borrow output for cascading multiple counters for extended bit operations.
  • Durable Military-Grade Construction: As part of the military-grade product line, this IC meets stringent requirements for performance under harsh conditions.
  • Dual-In-Line Package: The 54F191DMQB comes in a standard 16-pin dual-in-line package, making it easy to integrate into various circuit boards.

Applications

The 54F191DMQB is suitable for a multitude of applications, including:

  • Programmable dividers
  • Counter-based timing circuits
  • Digital clocks and timers
  • Process control counters
  • Sequential control circuits

With its robust design and flexible counting capabilities, the Texas Instruments 54F191DMQB is a reliable choice for engineers and designers looking to implement precise counting mechanisms in their digital systems. Whether it's for industrial, military, or commercial applications, this counter IC ensures accuracy and durability where it matters most.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7460 $52.4440
33+ $3.0737 $101.4321
51+ $2.9776 $151.8576
70+ $2.8816 $201.7120
90+ $2.7855 $250.6950
121+ $2.4974 $302.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess