The BZG03-C43 is a high-performance Zener diode crafted by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide precise voltage regulation in a variety of electronic applications. With its robust design and reliable performance, the BZG03-C43 is an ideal choice for engineers and designers looking to ensure stable operation in their electronic circuits.
Key Features
- Voltage Regulation: The BZG03-C43 offers a nominal Zener voltage of 43V, providing a stable reference voltage for voltage regulation applications.
- Power Dissipation: Capable of handling up to 1.3W of power dissipation, this Zener diode is suitable for high-power applications where voltage stabilization is crucial.
- Package: Encased in a compact SOD-64 package, the BZG03-C43 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
- Temperature Stability: The device operates within a wide temperature range, ensuring consistent performance even under varying environmental conditions.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the application it is used in.
- High Surge Capability: The BZG03-C43 can withstand high surge currents, making it suitable for applications that experience transient overvoltage conditions.
Applications
The BZG03-C43 is versatile and can be used in a multitude of applications where voltage regulation and protection are required. These include:
- Power supply circuits
- Voltage reference in analog circuits
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
Reliability and Quality
NXP Semiconductors is committed to delivering high-quality components that meet the rigorous standards of the electronics industry. The BZG03-C43 Zener diode is no exception, providing reliable performance and durability for a wide range of electronic applications. Its compliance with industry standards ensures that it can be integrated into various designs with confidence.
For detailed specifications, application notes, and additional information, engineers and product designers are encouraged to consult the official NXP datasheets and product documentation.