The BZT52H-C16 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the industry known for their cutting-edge technology and reliable components. This Zener diode is designed to offer a precise voltage regulation solution in a compact SOD123F package, making it suitable for a wide range of applications, including voltage stabilization and regulation in small-scale electronic circuits.
Key Features
- Nominal Zener Voltage: The BZT52H-C16 has a nominal Zener voltage of 16V, which is ideal for providing a stable reference voltage in many electronic applications.
- Power Dissipation: With a total power dissipation of 375 mW, this component is capable of handling moderate power levels, making it suitable for various electronic designs.
- High Stability: Designed for excellent stability, the BZT52H-C16 ensures reliable performance over its entire operating temperature range.
- Tolerance: The Zener voltage tolerance is ±2%, which allows for precise voltage regulation necessary in sensitive electronic circuits.
- Package: Encased in a small and flat lead SOD123F surface-mounted package, it occupies minimal space on a printed circuit board, providing an efficient solution for space-constrained applications.
- Operating Temperature Range: This diode operates effectively within a temperature range of -55°C to +150°C, catering to a broad spectrum of environmental conditions.
Applications
The BZT52H-C16 is versatile and can be used in a variety of applications. It is commonly employed in:
- Consumer electronics for voltage regulation
- Power management in portable devices
- Overvoltage protection circuits
- Industrial electronics where stable reference voltages are critical
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZT52H-C16 Zener diode is no exception and is manufactured to meet stringent industry standards for performance and reliability, ensuring customer satisfaction in every application it serves.