EN
  • EN
  • DE
  • IT

BZT52H-C30/DG

Part No BZT52H-C30/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0916+
Reference case SOD-123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744985-BZT52H-C30/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C30/DG CAD Model

Description

The BZT52H-C30/DG is a high-performance Zener diode, meticulously crafted by NXP Semiconductors to provide precision voltage regulation in a wide range of electronic applications. This small-signal Zener diode is specifically designed for use in situations where space is at a premium, thanks to its compact SOD123F plastic surface-mounted package, which ensures a minimal footprint on the circuit board.

Key Features

  • Nominal Zener Voltage: The device offers a nominal Zener voltage of 30V, making it suitable for voltage regulation tasks in various circuits.
  • Power Dissipation: With a total power dissipation of 375 mW, the BZT52H-C30/DG is capable of handling moderate power levels, ensuring reliable operation under typical conditions.
  • High Stability: The Zener diode provides excellent stability and reliability, which is crucial for maintaining consistent performance over time and under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current that enhances its efficiency and reduces power loss, contributing to the overall energy-saving characteristics of the device.
  • High Surge Current Capability: The diode is designed to withstand high surge currents, which is essential for protecting sensitive electronic components from voltage spikes and surges.

Applications

The BZT52H-C30/DG is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage and surge voltage protection
  • Consumer electronics
  • Industrial electronics
  • Telecommunication devices

Environmental and Quality Standards

Committed to environmental sustainability and quality, NXP's BZT52H-C30/DG complies with stringent industry standards:

  • RoHS compliant, ensuring that it is free from hazardous substances.
  • AEC-Q101 qualified, making it suitable for automotive applications requiring high reliability.

Conclusion

In conclusion, the BZT52H-C30/DG from NXP Semiconductors is an exceptional choice for designers looking for a reliable and compact Zener diode. Its combination of precision voltage regulation, low leakage current, and robust surge current capability make it an ideal component for a broad range of electronic applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess