EN
  • EN
  • DE

BZT52H-C3V3

Part No BZT52H-C3V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157409-BZT52H-C3V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C3V3 CAD Model

Description

The BZT52H-C3V3 is a high-performance Zener diode from NXP Semiconductors, designed for voltage regulation and voltage reference applications. This precision Zener diode offers a nominal Zener voltage of 3.3 volts, making it an ideal component for a wide range of electronic circuits that require a stable and precise voltage reference.

Key Features

  • Zener Voltage: The device provides a precise Zener voltage of 3.3V, which is maintained with minimal variation under different operating conditions.
  • Power Dissipation: With a total power dissipation of 310mW, the BZT52H-C3V3 can handle a substantial amount of power for its small size, making it suitable for high-density circuit designs.
  • Package: Enclosed in a small SOD-123F surface-mounted package, the component is optimized for automated assembly processes and is ideal for space-constrained applications.
  • Thermal Stability: The diode exhibits excellent thermal stability, ensuring reliable operation over a wide temperature range.
  • Tolerance: It offers a tight tolerance on the Zener voltage, which is critical for applications that demand high accuracy.

Applications

The BZT52H-C3V3 is suitable for various applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZT52H-C3V3 is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets industry standards for performance and durability.

Environmental Compliance

In line with NXP's dedication to environmental responsibility, the BZT52H-C3V3 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, making it a suitable choice for eco-friendly electronic product designs.

Whether you are designing power management systems, precision voltage regulators, or simply need a reliable voltage reference, the BZT52H-C3V3 from NXP Semiconductors is a component that delivers performance you can trust.

You May Also Be Interested in

Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0191 $50.0420
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
12,500+ $0.0160 $200.0000
16,235+ $0.0154 $250.0190
20,275+ $0.0148 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,180 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess