EN
  • EN
  • DE

BZT52H-C51

Part No BZT52H-C51
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+12Rohs
Reference case SOD123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730186-BZT52H-C51
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C51 CAD Model

Description

Introducing the BZT52H-C51 Zener Diode from NXP

The BZT52H-C51 is a high-performance, surface-mounted Zener diode from NXP Semiconductors, designed to offer a combination of high precision voltage regulation and a compact SOD123F package. This Zener diode is ideal for a wide range of applications, including voltage stabilization and regulation circuits, where space is at a premium and reliable performance is a must.

Key Features

  • Low Zener Impedance: The BZT52H-C51 boasts a low dynamic impedance which ensures stable Zener voltage under varying current conditions.
  • High Precision Voltage: With a nominal Zener voltage of 51V, this diode provides precise voltage regulation for your circuits, ensuring consistent performance and reliability.
  • Power Dissipation: Capable of handling up to 375 mW of power dissipation, this Zener diode is suitable for handling standard loads in most circuit applications.
  • Compact Footprint: The small SOD123F package is ideal for high-density circuit designs, allowing for efficient use of PCB space without sacrificing performance.
  • Wide Operating Temperature Range: The BZT52H-C51 can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the BZT52H-C51 Zener diode makes it suitable for various electronic applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Power management systems
  • Industrial equipment
  • Automotive systems
  • Computer peripherals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BZT52H-C51 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring that it performs to the highest standards in your applications. Whether you're designing for commercial or industrial use, you can trust the BZT52H-C51 to deliver precise voltage regulation with long-term reliability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documentation. With its robust design and NXP's reputation for semiconductor excellence, the BZT52H-C51 is the go-to Zener diode for professionals seeking to create compact, efficient, and reliable electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,680+ $0.0298 $50.0640
4,085+ $0.0245 $100.0825
6,330+ $0.0237 $150.0210
8,735+ $0.0229 $200.0315
11,265+ $0.0222 $250.0830
15,080+ $0.0199 $300.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess