EN
  • EN
  • DE
  • IT

BZV49-C27

Part No BZV49-C27
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Diode Zener Single Dual Anode 27V 5% 1W Automotive 4-Pin(3+Tab) SOT-89 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157450-BZV49-C27
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date August 07, 2005
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZV49-C27 CAD Model

Description

The BZV49-C27 is a high-precision Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a precise voltage regulation solution in a wide range of electronic applications. With its Zener voltage of 27V, the BZV49-C27 is particularly suitable for stabilizing voltage and offering protection against voltage spikes in circuitry.

Key Features

  • Zener Voltage (V<sub>Z): 27V, making it ideal for use in 24V systems where additional headroom is necessary.
  • Package: The device comes in a small and surface-mountable SOT-89 package, which is suitable for automated assembly processes and helps in saving PCB space.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle a significant amount of energy, making it robust for various applications.
  • Tolerance: It features a tight tolerance range, ensuring precise voltage regulation in critical applications.
  • Thermal Stability: The BZV49-C27 exhibits excellent thermal stability, ensuring consistent performance over a wide temperature range.

Applications

The BZV49-C27 Zener diode is versatile and can be used in a plethora of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZV49-C27 Zener diode is manufactured with state-of-the-art technology ensuring reliability and performance for critical applications. Customers can trust NXP for consistent quality and support for their electronic component needs.

Conclusion

In summary, the BZV49-C27 from NXP is a high-performance Zener diode that offers precise voltage regulation with a 27V nominal Zener voltage. Its small footprint, power handling capabilities, and reliability make it an excellent choice for designers looking to ensure stable operation in their electronic circuits.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7546 $52.8220
165+ $0.6192 $102.1680
255+ $0.5999 $152.9745
345+ $0.5805 $200.2725
450+ $0.5611 $252.4950
600+ $0.5031 $301.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess