EN
  • EN
  • DE

BZV49-C4V7

Part No BZV49-C4V7
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819938-BZV49-C4V7
Ultra Librarian 3D Model Ultra Librarian BZV49-C4V7 CAD Model

Description

Product Overview: BZV49-C4V7 by NXP

The BZV49-C4V7 is a high-performance Zener diode crafted with precision by NXP Semiconductors, a leader in the electronics industry. This small-signal Zener diode is designed to provide a reliable voltage reference and excellent stabilization features. It is particularly suitable for applications requiring a regulated voltage in a compact package.

Key Features

  • Voltage Regulation: The BZV49-C4V7 offers a nominal Zener voltage of 4.7V, making it ideal for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle a reasonable amount of power, ensuring durability and consistent performance.
  • Package: Encased in an SOT223 package, the BZV49-C4V7 is designed for surface-mount technology, allowing for efficient assembly and space-saving on PCBs.
  • High Stability: The diode features tight voltage tolerances and low dynamic impedance, ensuring a stable Zener voltage under normal operating conditions.
  • Temperature Range: It operates effectively over a wide temperature range, making it versatile for use in various environments.

Applications

The BZV49-C4V7 is commonly used in a wide array of electronic applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage and surge protection devices
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZV49-C4V7 is no exception. Each diode is manufactured to meet high industry standards, ensuring reliability and performance. The product is also supported by NXP's extensive technical documentation and application support, providing designers with the confidence to integrate this component into their designs seamlessly.

Whether you're designing power management systems or looking to enhance circuit protection, the BZV49-C4V7 offers a compact, efficient, and reliable solution that engineers can trust. Its integration into your electronic projects promises to deliver stability and precision that NXP is known for.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess