EN
  • EN
  • DE

BZV55-B2V7

Part No BZV55-B2V7
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157483-BZV55-B2V7
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-B2V7 CAD Model

Description

Introducing the BZV55-B2V7 Zener Diode from NXP

The BZV55-B2V7 is a high-precision Zener diode produced by the renowned semiconductor manufacturer, NXP. This small signal Zener diode is designed to provide a stable reference voltage for various electronic applications. It is especially suitable for use in voltage regulation scenarios where space is at a premium and high performance is required.

Key Features of the BZV55-B2V7

  • Voltage Stability: The BZV55-B2V7 offers a nominal Zener voltage of 2.7V, making it ideal for providing a stable reference in circuits.
  • Power Dissipation: With a power dissipation of 500mW, it can handle a moderate amount of power, which is remarkable for its small size.
  • Package: Encased in a small LLDS MiniMELF package (SOD-80), this Zener diode is designed for surface-mounted applications, allowing for efficient use of PCB space.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Operating Temperature Range: This diode can operate over a wide temperature range from -65°C to +175°C, making it suitable for various environmental conditions.

Applications

The BZV55-B2V7 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Consumer electronics for voltage stabilization
  • Industrial instruments as a reference voltage source
  • Telecommunications equipment for voltage regulation
  • Portable devices where space and power efficiency are critical

Quality and Reliability

NXP's commitment to quality ensures that the BZV55-B2V7 Zener diode meets the highest standards of reliability and performance. Each diode is subjected to rigorous testing and quality control measures, ensuring that it performs to its specifications under all recommended operating conditions.

Conclusion

For engineers and designers looking for a compact, reliable, and precise voltage regulation solution, the BZV55-B2V7 from NXP is an excellent choice. Its small size, power efficiency, and stable Zener voltage make it a valuable component in any electronic project that requires precise voltage control.

You May Also Be Interested in

Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess