EN
  • EN
  • DE

BZV55-C10 10V

Part No BZV55-C10 10V
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11
Reference case LL34
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744989-BZV55-C10 10V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV55-C10 10V CAD Model

Description

The BZV55-C10 is a high-quality, small signal Zener diode produced by NXP Semiconductors, renowned for its precision and reliability. This diode is designed to provide a stable reference voltage of 10 volts, making it an essential component for voltage regulation purposes in a wide range of electronic circuits.

Key Features

  • Nominal Zener Voltage: 10V with a tolerance of approximately 5%, ensuring accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, which allows for adequate power handling in compact designs.
  • Package Type: Supplied in a small and lightweight LL-34 (SOD80) surface-mounted package, it is suitable for high-density circuit boards.
  • Operating Temperature Range: Functional over a wide temperature range from -65°C to +175°C, providing stable performance under extreme conditions.
  • Low Leakage Current: Exhibits a low reverse leakage current, enhancing the overall efficiency of the device.
  • Robustness: The diode is designed to be rugged and durable, ensuring long-term reliability even in demanding applications.

Applications

The BZV55-C10 Zener diode is versatile and can be used in various applications such as:

  • Voltage stabilization for sensitive electronics.
  • Reference elements in precision voltage regulators.
  • Overvoltage protection circuits.
  • Switching operations in digital electronics.
  • Waveform shaping in signal processing applications.

Quality and Reliability

NXP Semiconductors ensures that the BZV55-C10 Zener diode meets stringent quality standards, providing consistent performance and high reliability. Each diode is subjected to rigorous testing and verification processes to guarantee that it meets the specified parameters and can withstand real-world electronic challenges.

Ordering Information

To procure the BZV55-C10 Zener diode for your electronic projects, visit NXP's official website or contact authorized distributors. Ensure to reference the exact product code for the 10V variant to avoid any discrepancies in your order.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess