EN
  • EN
  • DE

BZV55-C24,115

Part No BZV55-C24,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV55-C24 - ZENER DIODE  /  Zener Diode 24 V 500 mW ±5% Surface Mount LLDS; MiniMelf
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 700 mV
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BZV55-C24,115-954
Standard Package 1
Win Source Part Number 959546-BZV55-C24,115
Ultra Librarian 3D Model Ultra Librarian BZV55-C24,115 CAD Model

Description

Product Overview: BZV55-C24,115 by NXP Semiconductors

The BZV55-C24,115 is a high-quality, robust Zener diode produced by NXP Semiconductors, a leader in the semiconductor industry. This small-signal Zener diode offers a nominal Zener voltage of 24 volts, making it suitable for a variety of voltage regulation and voltage reference applications. It is designed for electronic enthusiasts and professionals alike who require reliable voltage clamping and stabilization in their circuit designs.

Key Features

  • Zener Voltage: The BZV55-C24,115 has a precise Zener voltage of 24V, which is ideal for setting reference voltages in numerous electronic circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle moderate levels of power, making it versatile for different applications.
  • Package: Encased in a small and compact LLDS MiniMELF SOD80 package, the BZV55-C24,115 is optimized for high-density mounting and is suitable for automated assembly processes.
  • Tolerance: It features a standard tolerance of approximately ±5%, ensuring reliable and consistent performance in your applications.
  • Operating Temperature Range: The diode operates effectively within a wide temperature range of -65°C to +175°C, making it resilient in challenging environmental conditions.

Applications

The BZV55-C24,115 is commonly used in an array of electronic applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV55-C24,115 is no exception. It is manufactured to high standards, ensuring that each diode meets stringent quality control measures. This commitment to quality results in a product that delivers consistent performance and long-term reliability for your critical electronic applications.

Ordering Information

The BZV55-C24,115 comes in tape and reel packaging, simplifying the process for mass production and ensuring safe delivery. When ordering, the full product name, BZV55-C24,115, should be used to specify the 24V Zener diode variant from NXP's BZV55 series.

With its combination of precision, power handling, and compact form factor, the BZV55-C24,115 from NXP Semiconductors is an excellent choice for designers looking for a reliable Zener diode to incorporate into their electronic projects or commercial products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,880 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess