The BZV55-C4V3_115 is a high-quality Zener diode produced by NXP Semiconductors, a trusted name in the electronics industry. This small signal Zener diode is designed for use in voltage regulation and voltage reference applications. It is particularly suitable for situations where precise voltage control is essential.
Key Features
- Nominal Zener Voltage: 4.3V, which makes it ideal for providing a stable reference voltage in a variety of circuits.
- Power Dissipation: The device is capable of dissipating up to 500 mW of power, ensuring reliable operation under standard usage conditions.
- Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your electronic designs.
- Package: It comes in a miniature LL34 (SOD80) package, which is not only space-efficient but also suitable for high-density mounting on PCBs.
- Temperature Stability: The diode features excellent stability over a wide temperature range, making it a versatile component for various applications.
Applications
The BZV55-C4V3_115 Zener diode is versatile and can be used in numerous electronic circuits. Common applications include:
- Power supply regulation
- Electronic tuning and calibration
- Overvoltage protection circuits
- Voltage reference in analog-to-digital converters
- Switching power supplies
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZV55-C4V3_115 is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the specifications for reliable and consistent performance.
Environmental Compliance
The BZV55-C4V3_115 adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it an eco-friendly choice for your electronic projects.