EN
  • EN
  • DE

BZV85-C3V9,113

Part No BZV85-C3V9,113
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 1.3W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power Dissipation 1.3W
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 124437-BZV85-C3V9,113
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV85-C3V9,113 CAD Model

Description

Product Overview: BZV85-C3V9,113 - NXP Semiconductors

The BZV85-C3V9,113 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of the BZV85 series, which is well-known for its high-quality Zener diodes that provide a reliable solution for voltage regulation and protection applications.

Key Features

  • Zener Voltage: The BZV85-C3V9,113 offers a nominal Zener voltage of 3.9V, making it suitable for applications requiring a precise voltage regulation in this range.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can withstand moderate levels of power while maintaining its performance and reliability.
  • Package: Encased in a DO-41 glass package, the BZV85-C3V9,113 ensures durability and thermal stability, making it ideal for a wide range of operating conditions.
  • High Surge Capability: Designed to handle surge currents effectively, this component is an excellent choice for protecting circuits from voltage spikes and surges.
  • Through-Hole Mounting: The diode's through-hole mounting design facilitates easy integration into a variety of circuit boards and offers a secure and stable electrical connection.

Applications

The BZV85-C3V9,113 is versatile and can be used in several applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power supply regulation
  • Consumer electronics such as TVs, radios, and computers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZV85-C3V9,113 Zener diode is manufactured with stringent quality control processes, ensuring consistent performance and reliability for critical applications. Its robust construction and adherence to industry standards make it a trustworthy component for any electronic design requiring precise voltage regulation.

Whether you are designing a power supply, building a consumer electronic device, or developing a circuit for voltage protection, the BZV85-C3V9,113 from NXP Semiconductors is an excellent choice to consider for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess