EN
  • EN
  • DE

BZV90-C4V3

Part No BZV90-C4V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157579-BZV90-C4V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C4V3 CAD Model

Description

The BZV90-C4V3 from NXP Semiconductors is a robust, high-performance Zener diode designed for a variety of applications. This precision device is engineered to offer excellent stability and reliability, making it an ideal choice for voltage regulation and protection purposes in complex electronic circuits.

Key Features

  • Nominal Zener Voltage: The BZV90-C4V3 has a nominal Zener voltage of 4.3V, providing precise voltage regulation for a wide range of applications.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle significant energy, ensuring stable operation under varying conditions.
  • High Surge Current Capability: Designed to withstand high surge currents, it is suitable for applications that may experience transient voltage spikes.
  • Low Dynamic Impedance: The dynamic impedance of the BZV90-C4V3 is kept low to ensure minimal voltage drop and efficient operation.
  • Temperature Compensated: This diode is temperature compensated, ensuring that its Zener voltage remains stable across a wide temperature range.

Applications

The BZV90-C4V3 is versatile and can be utilized in a variety of electronic systems, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Stabilization circuits
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZV90-C4V3 is no exception. Manufactured with high-grade materials and tested rigorously to meet industry standards, this Zener diode ensures performance and durability for a wide range of electronic applications.

Package and Availability

The BZV90-C4V3 is available in a compact, surface-mount package, allowing for easy integration into various circuit designs. It is also RoHS compliant, reflecting NXP's dedication to environmental responsibility. For availability and pricing information, please contact authorized NXP distributors or visit the NXP Semiconductors website.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess