EN
  • EN
  • DE

BZV90-C5V6

Part No BZV90-C5V6
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713865-BZV90-C5V6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV90-C5V6 CAD Model

Description

Product Overview: BZV90-C5V6 by NXP Semiconductors

The BZV90-C5V6 is a high-performance Zener diode manufactured by NXP Semiconductors, a leader in the electronics industry. This device is designed to provide precise voltage regulation and is commonly used in a variety of electronic applications, ranging from power supply stabilization to voltage referencing and protection circuits.

Key Features

  • Voltage Regulation: The BZV90-C5V6 offers a nominal Zener voltage of 5.6V, making it suitable for applications that require a stable and regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.3 Watts, this Zener diode can handle a substantial amount of power, making it ideal for high-power applications.
  • High Stability: The device is known for its excellent stability and reliability over time, ensuring consistent performance across various conditions.
  • Package: Packaged in a SOD64 (DO-213AB) package, the BZV90-C5V6 is designed for through-hole mounting, which makes it easy to integrate into a wide range of electronic circuits.

Applications

The BZV90-C5V6 Zener diode is versatile and can be used in multiple applications, including:

  • Power supply circuits where it acts as a voltage regulator or reference.
  • Protection circuits where it provides overvoltage protection for sensitive components.
  • Switching devices where it helps in noise reduction and signal stabilization.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C5V6 is no exception. It is produced with high manufacturing standards, ensuring that each device meets rigorous performance criteria. The diode's robust construction ensures that it can withstand the demands of various operating environments, providing a reliable solution for designers and engineers.

Conclusion

With its precise voltage regulation, high power dissipation, and stable performance, the BZV90-C5V6 from NXP Semiconductors is an excellent choice for professionals looking for a reliable Zener diode. Its versatility across various applications makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess