EN
  • EN
  • DE

BZV90-C62

Part No BZV90-C62
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157583-BZV90-C62
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV90-C62 CAD Model

Description

Product Overview: BZV90-C62 Zener Diode by NXP Semiconductors

The BZV90-C62 is a high-quality Zener diode produced by the renowned manufacturer NXP Semiconductors. This component is designed to provide a precise voltage regulation solution for a wide array of electronic applications. The BZV90-C62 is particularly well-suited for use in voltage stabilization and regulation circuits, offering a reliable performance in a compact package.

Key Features

  • Nominal Zener Voltage: The BZV90-C62 features a nominal Zener voltage of 62V, making it an excellent choice for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle a moderate amount of power, ensuring stable performance under typical operating conditions.
  • High Stability: The diode offers high stability and reliability, making it a preferred choice for critical applications where consistent performance is essential.
  • Package: Encased in a SOD64 package, the BZV90-C62 is designed for through-hole mounting, which makes it easy to integrate into a variety of circuit boards.

Applications

The BZV90-C62 Zener diode is versatile and can be used in various electronic circuits and products, including:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV90-C62 is no exception. Each diode is manufactured with precision and is subject to stringent testing to ensure it meets the high standards expected from NXP products. Customers can rely on this Zener diode to provide consistent performance and longevity in their electronic designs.

Environmental Compliance

The BZV90-C62 complies with various environmental standards, ensuring that it is suitable for use in products that are marketed globally. It is designed to meet the requirements of RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

Overall, the BZV90-C62 Zener diode from NXP Semiconductors is a robust and reliable component that offers excellent voltage regulation capabilities for a wide range of electronic applications, ensuring that devices function correctly and efficiently.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0353 $60.7060
47+ $2.4913 $117.0911
72+ $2.4128 $173.7216
99+ $2.3354 $231.2046
128+ $2.2580 $289.0240
172+ $2.0236 $348.0592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess