EN
  • EN
  • DE
  • IT

BZX284-C15

Part No BZX284-C15
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157624-BZX284-C15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX284-C15 CAD Model

Description

Introducing the BZX284-C15 Zener Diode from NXP Semiconductors

The BZX284-C15 is a small, high-precision Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This diode is designed to provide a reliable voltage reference with a nominal Zener voltage of 15 volts. It's an essential component for a wide range of electronic applications, from voltage regulation to surge protection.

Key Features

  • Zener Voltage: The BZX284-C15 offers a precise voltage regulation at 15V, making it suitable for use in a variety of circuits requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 400mW, this Zener diode can handle a moderate amount of power, making it ideal for use in both low-power and medium-power applications.
  • Package: The diode comes in a small SOD110 package, which is ideal for space-constrained applications. Its compact form factor allows for efficient use of PCB space without compromising performance.
  • Temperature Stability: The BZX284-C15 is characterized by its excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Tolerance: With a tolerance of approximately ±5%, this Zener diode offers precise voltage regulation for applications that require a high degree of accuracy.

Applications

The BZX284-C15 is versatile and can be integrated into numerous electronic circuits. It is commonly used in:

  • Voltage regulation modules
  • Surge protection devices
  • Power supply circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and the BZX284-C15 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of the electronics industry. This Zener diode is a reliable component that you can trust to perform consistently over time.

Whether you are designing a new circuit or troubleshooting an existing one, the BZX284-C15 Zener diode from NXP Semiconductors is an excellent choice for maintaining voltage stability and protecting your electronic devices from voltage transients.

You May Also Be Interested in

STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1872 $56.1600
730+ $0.1537 $112.2010
1,130+ $0.1488 $168.1440
1,560+ $0.1440 $224.6400
2,015+ $0.1392 $280.4880
2,695+ $0.1248 $336.3360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,560 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess