EN
  • EN
  • DE

BZX384-B75,115

Part No BZX384-B75,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 75V 2% 255Ohm 300mW Automotive 2-Pin SOD-323 T/R / DIODE ZENER 75V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 75V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 255 Ohm
Current - Reverse Leakage @ Vr 50nA @ 52.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 105159-BZX384-B75,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX384-B75
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX384-B75,115 CAD Model

Description

Introducing the BZX384-B75,115 Zener Diode from NXP Semiconductors

The BZX384-B75,115 is a high-precision, low-power Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. Designed for voltage regulation and voltage reference applications, this small-signal Zener diode is a critical component for a wide range of electronic circuits.

Product Specifications

  • Part Number: BZX384-B75,115
  • Configuration: Single
  • Nominal Zener Voltage: 7.5V
  • Zener Tolerance: ±2%
  • Power Dissipation: 300mW
  • Package: SOD-323 (SC-76)
  • Operating Temperature Range: -55°C to +150°C

This Zener diode is encapsulated in a small SOD-323 surface-mount package, making it suitable for high-density circuit boards where space is at a premium. The BZX384-B75,115 is characterized by its tight voltage tolerance of ±2%, ensuring precise voltage regulation and a stable reference in your circuit designs.

Applications

The versatility of the BZX384-B75,115 allows it to be used in a multitude of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Power management solutions
  • Telecommunication devices
  • Medical equipment

With its ability to handle a continuous power dissipation of 300mW, the BZX384-B75,115 is capable of supporting applications that require a reliable voltage reference or a protective element against overvoltage conditions.

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The BZX384-B75,115 Zener diode is no exception, offering excellent thermal stability and a robust design to withstand the rigors of everyday use in various electronic devices.

Whether you're designing a complex industrial system or a simple consumer electronic device, the BZX384-B75,115 from NXP Semiconductors is the ideal choice for maintaining precise voltage regulation and providing a dependable Zener voltage reference.

For additional information, datasheets, and support, visit NXP Semiconductors' official website or contact your local NXP distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 374,300 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess