The BZX384-C20/B is a high-precision, low-voltage Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is designed for voltage regulation and stabilization in a variety of electronic applications. With its precise Zener voltage and low leakage current, the BZX384-C20/B is an ideal choice for providing reference voltages in numerous circuits.
Key Features
- Zener Voltage: The device offers a nominal Zener voltage of 20V, making it suitable for a range of applications that require a stabilized voltage at this level.
- Package: Encased in a small SOD-323 surface-mount package, the BZX384-C20/B is perfect for applications where space is at a premium.
- Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle a moderate amount of power, making it suitable for various electronic circuits.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable and consistent performance across various conditions.
- Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and the circuits in which it is used.
- Operating Temperature Range: The diode operates effectively within a wide temperature range of -65°C to +150°C, suitable for many different environments.
Applications
The BZX384-C20/B Zener diode is versatile and can be used in a range of applications, including:
- Voltage regulation in power supplies
- Reference elements in precision circuits
- Surge protection in sensitive electronics
- Switching operations in digital systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX384-C20/B is manufactured with rigorous standards, ensuring that it meets the reliability requirements for commercial and industrial electronic equipment. Its robust construction and stable operation make it a trusted component in any electronic design project.