EN
  • EN
  • DE

BZX585-B30

Part No BZX585-B30
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157808-BZX585-B30
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-B30 CAD Model

Description

NXP BZX585-B30 Zener Diode

The BZX585-B30 is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode offers a nominal Zener voltage of 30V, making it an ideal choice for providing reference voltages in various electronic circuits. The BZX585-B30 is part of NXP's BZX585 series, which is known for its excellent stability and reliability.

Constructed in a small SOD523 (SC-79) surface-mounted device (SMD) plastic package, the BZX585-B30 is designed to occupy minimal space on a printed circuit board (PCB), making it suitable for high-density electronic applications. Despite its compact size, this Zener diode delivers a robust performance with a power dissipation of 300mW, ensuring efficient operation even in tight spaces.

The BZX585-B30 features a very sharp reverse characteristic with a low reverse current level, contributing to its precise voltage regulation capabilities. This precision is particularly beneficial in applications that require a stable and accurate reference voltage, such as power supply circuits, voltage monitoring, and protection circuits.

With its ability to operate over a wide temperature range, from -65°C to +150°C, the BZX585-B30 is versatile and can be used in a variety of environments, ensuring reliable performance under different operating conditions. Additionally, the diode's non-repetitive peak reverse power dissipation capability allows it to handle transient voltage spikes, providing additional protection to sensitive electronic components.

The BZX585-B30 is also characterized by its low dynamic impedance and fast response time, which are essential features for maintaining voltage stability in response to load changes. This makes it an excellent choice for applications that experience rapid switching or varying current demands.

In summary, the NXP BZX585-B30 Zener diode is a high-performance component that combines space efficiency with precise voltage regulation, making it an excellent choice for designers looking to maintain voltage stability in compact, high-density electronic systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess