EN
  • EN
  • DE

BZX585-C16

Part No BZX585-C16
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 16V 5% 40Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157826-BZX585-C16
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-C16
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-C16 CAD Model

Description

Introducing the BZX585-C16 Voltage Regulator Diode from NXP

The BZX585-C16 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced electronic components. This small but powerful device offers a nominal zener voltage of 16 volts and is encapsulated in a compact SOD-523 package, making it suitable for a wide range of electronic applications where space is at a premium.

With its low differential zener voltage temperature coefficient, the BZX585-C16 ensures excellent voltage stability over a broad temperature range, making it an ideal choice for providing reference voltages in precision circuits. The device's tight voltage tolerance of ±2% ensures accurate voltage regulation, essential for sensitive electronic equipment.

The BZX585-C16 is characterized by its low leakage current and low dynamic impedance, which contribute to its high efficiency and reliability. It is capable of handling a power dissipation of up to 310 mW, which, combined with its small form factor, makes it an excellent choice for high-density circuit designs. Its non-repetitive peak reverse power dissipation is 40 W, with a maximum of 10 ms pulse width, ensuring protection against voltage transients and power surges.

Engineered for use in a variety of applications, the BZX585-C16 is commonly found in consumer electronics, telecommunications systems, and industrial control circuits. It can be used in voltage stabilization applications, protection circuits, and as a part of a voltage reference circuit in analog-to-digital converters or digital-to-analog converters.

For ease of manufacturing, the BZX585-C16 is compatible with high-speed assembly equipment and is suitable for wave and reflow soldering processes. It meets the rigorous standards of the Joint Electron Device Engineering Council (JEDEC), ensuring its quality and performance.

Overall, the BZX585-C16 from NXP Semiconductors is a robust and precise voltage regulation solution that meets the stringent requirements of modern electronic devices, providing designers with a reliable and space-efficient component for their circuit designs.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0361 $50.1790
3,370+ $0.0297 $100.0890
5,230+ $0.0287 $150.1010
7,195+ $0.0278 $200.0210
9,295+ $0.0269 $250.0355
12,450+ $0.0241 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess