EN
  • EN
  • DE

BZX585-C75

Part No BZX585-C75
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157850-BZX585-C75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C75 CAD Model

Description

The NXP BZX585-C75 is a high-precision, low-power voltage regulator diode designed to offer a stable zener voltage. As a member of the BZX585 series, this product stands out for its reliability and efficiency in voltage regulation tasks. It is commonly used in a wide range of electronic applications, including power supply circuits, voltage reference systems, and protection circuits for sensitive electronics.

Key Features

  • Zener Voltage: The BZX585-C75 provides a nominal zener voltage of 75V, making it suitable for applications requiring a high breakdown voltage.
  • Tight Tolerance: With a tolerance of approximately ±2%, this component ensures precise voltage regulation, which is critical for the stable operation of electronic circuits.
  • Low Leakage Current: It features a very low leakage current, which enhances the overall efficiency of the device by minimizing power loss.
  • Small Package: Encased in a small SOD-523 package, the BZX585-C75 is ideal for space-constrained applications without compromising performance.
  • High Thermal Stability: The device operates within a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the BZX585-C75 allows it to be integrated into numerous electronic systems. It is particularly useful in:

  • Telecommunication systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control circuits
  • Computer systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BZX585-C75 is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Users can trust this product for its consistency and longevity in their critical applications.

Ordering Information

For ordering or inquiries regarding the NXP BZX585-C75, customers should reference the full product name to ensure accuracy. Detailed datasheets and technical specifications are available upon request to assist with the integration of this component into your design.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess