EN
  • EN
  • DE

BZX585-C9V1

Part No BZX585-C9V1
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157853-BZX585-C9V1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX585-C9V1 CAD Model

Description

The BZX585-C9V1 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors. This product is a part of the low-power voltage regulator diodes series, which are especially well-suited for applications requiring a stable and precise voltage reference.

Key Features

  • Low Zener Impedance: The BZX585-C9V1 boasts a very low dynamic impedance, ensuring a stable voltage under varying current loads.
  • High Stability: With excellent stability, this Zener diode can maintain a consistent voltage over its entire operating temperature range, making it reliable for critical applications.
  • Tight Voltage Tolerance: The voltage tolerance of the BZX585-C9V1 is ±2%, which allows for precise voltage regulation, essential in sensitive electronic circuits.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -65°C to +150°C, catering to a broad spectrum of environmental conditions.
  • Small Package: The device comes in a small SOD523 (SC-79) surface-mounted device package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The diode is designed to meet current environmental standards, ensuring compliance with global regulatory requirements.

Applications

The BZX585-C9V1 is versatile and can be used in various applications, including:

  • Power Management
  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Equipment

Technical Specifications

Parameter Value Zener Voltage 9.1V Power Dissipation 500mW Package SOD523 (SC-79)

For engineers and designers looking for a reliable voltage reference solution, the BZX585-C9V1 from NXP Semiconductors offers the precision, stability, and versatility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0939 $50.2365
1,300+ $0.0771 $100.2300
2,010+ $0.0747 $150.1470
2,770+ $0.0723 $200.2710
3,580+ $0.0699 $250.2420
4,785+ $0.0627 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,000 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess