EN
  • EN
  • DE

BZX79-C39

Part No BZX79-C39
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157906-BZX79-C39
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX79-C39 CAD Model

Description

The BZX79-C39 is a voltage regulator diode meticulously designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable electronic components. This product is part of the BZX79 series, which is a family of low-power voltage regulator diodes.

Key Features

  • Voltage Range: The BZX79-C39 offers a nominal Zener voltage of 39V, providing a stable reference voltage for various applications.
  • Tolerance: It comes with a standard voltage tolerance of approximately ±5%, ensuring accurate voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can sustain moderate power levels, suitable for a wide array of electronic devices.
  • Package: Encased in a DO-35 glass package, the BZX79-C39 is designed for through-hole mounting, which is advantageous for its mechanical stability and ease of soldering.
  • Operating Temperature: It can operate within a temperature range of -55°C to +175°C, making it robust enough to withstand extreme environmental conditions.

Applications

The BZX79-C39 is a versatile component that can be used in various electronic applications. It is commonly used in:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors ensures that the BZX79-C39 meets the highest quality and reliability standards. Each diode is subjected to rigorous testing and quality control measures to guarantee performance even in the most demanding conditions. With its precise voltage regulation and durable construction, the BZX79-C39 is an excellent choice for designers and engineers looking for a reliable voltage reference solution.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess