EN
  • EN
  • DE

ADR5043ARTZ

Part No ADR5043ARTZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-3
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722110-ADR5043ARTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5043ARTZ CAD Model

Description

Product Overview: ADR5043ARTZ Voltage Reference from Analog Devices Inc.

The ADR5043ARTZ is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is specifically designed to offer a stable and accurate reference voltage for various applications, ranging from data converters to portable instrumentation and battery-powered devices.

Key Features

  • Precision Voltage: The ADR5043ARTZ provides a precise output voltage of 4.096V, which is ideal for applications requiring a stable reference voltage in the presence of fluctuating supply voltages and operating temperatures.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures minimal deviation in output voltage over a wide temperature range, making it suitable for precision applications.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to operate effectively even with minimal difference between the supply voltage and the output voltage.
  • Wide Operating Range: It is designed to operate over a broad supply voltage range, accommodating various system design requirements without the need for additional voltage regulation.
  • High Output Current: The ADR5043ARTZ can source or sink up to 5mA of output current, providing sufficient drive capability for most reference applications.
  • Package Options: This voltage reference is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The ADR5043ARTZ is versatile and can be used in a variety of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Precision Power Supplies

In summary, the ADR5043ARTZ from Analog Devices Inc. offers a reliable and precise voltage reference solution for designers looking to enhance the performance and stability of their electronic systems. Its low power consumption, high accuracy, and robustness in various environmental conditions make it a preferred choice for a wide range of applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8824 $61.7680
140+ $0.8256 $115.5840
220+ $0.7971 $175.3620
315+ $0.7401 $233.1315
410+ $0.7117 $291.7970
510+ $0.6832 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess