The BZX84-A51 is a voltage regulator Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for general-purpose use in a wide range of applications, offering a convenient solution for voltage regulation and stabilization needs. It is particularly suited for situations where a stable reference voltage is essential.
Key Features
- Zener Voltage: Provides a nominal Zener voltage of 51V, making it ideal for providing reference voltages in high-voltage applications.
- Package: Comes in a small SOT23 surface-mounted package, which is suitable for automated assembly processes and saves valuable board space.
- Power Dissipation: With a total power dissipation of 250 mW, it can handle moderate power levels, suitable for a range of electronic circuits.
- Tolerance: Features a standard Zener voltage tolerance of ±5%, ensuring reliable operation within its specified voltage range.
- Operating Temperature Range: Capable of operating over a wide temperature range from -55°C to +150°C, making it robust for industrial applications.
Applications
The BZX84-A51 is versatile and can be used in various electronic circuits. Common applications include voltage regulation in power supplies, protection circuits to prevent overvoltage conditions, and as a reference voltage in analog-to-digital converters. Additionally, it is suitable for use in consumer electronics, telecommunications, and automotive systems where stable voltage is crucial.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX84-A51 Zener diode is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. It is a testament to NXP's dedication to providing components that meet the rigorous demands of the electronics industry.
In conclusion, the BZX84-A51 from NXP Semiconductors is a reliable and efficient solution for applications requiring voltage regulation. Its compact form factor, robust operating temperature range, and commitment to quality make it an excellent choice for designers and engineers looking to incorporate a stable voltage reference in their electronic designs.