Product Overview: BZX84-B51 - NXP Semiconductors
The BZX84-B51 is a compact, surface-mounted Zener diode manufactured by NXP Semiconductors, designed to provide voltage regulation in a wide array of electronic applications. This small but robust component is part of NXP's BZX84 series, renowned for its reliability and efficiency in circuit protection and voltage stabilization tasks.
Key Features
- Voltage Regulation: The BZX84-B51 offers a nominal Zener voltage of 51V, making it suitable for applications requiring precise voltage control.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various conditions.
- Package: Encased in a small SOT-23 package, the device is ideal for high-density circuit boards where space is at a premium.
- Low Leakage Current: It has a low leakage current characteristic, enhancing its efficiency and reliability in sensitive applications.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing a balance between precision and flexibility for different circuit designs.
- Operating Temperature Range: The BZX84-B51 can operate within a wide temperature range from -55°C to +150°C, suitable for demanding environments.
Applications
The BZX84-B51 is versatile and can be used in various electronic circuits, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics
- Telecommunication devices
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to providing high-quality components. The BZX84-B51 is produced with stringent quality control measures, ensuring that each diode meets the highest standards of performance and reliability. This commitment to quality makes the BZX84-B51 a preferred choice for engineers and designers looking for a dependable voltage regulation solution.
With its combination of features, the BZX84-B51 Zener diode from NXP Semiconductors is an excellent choice for designers who need a reliable, high-performance component for their voltage regulation needs.