The BZX84-B6V2 is a high-performance voltage regulator Zener diode designed by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular component is part of the BZX84 series, which is characterized by its low-power voltage regulation capabilities, making it an ideal choice for a wide range of electronic applications.
Key Features
- Nominal Zener Voltage: The BZX84-B6V2 offers a nominal Zener voltage of 6.2V, providing a stable reference voltage for various circuits.
- Power Dissipation: With a total power dissipation of 250mW, this diode can handle a moderate amount of power, making it suitable for small-scale applications.
- Package: Enclosed in a small SOT23 surface-mount package, the BZX84-B6V2 is designed for compact PCB layouts and is easy to integrate into space-constrained designs.
- Low Leakage Current: It features a low leakage current, ensuring minimal power loss and increased efficiency in electronic circuits.
- Wide Voltage Range: The series includes a wide range of Zener voltages, providing flexibility in design and application.
Applications
The BZX84-B6V2 is versatile and can be used in various applications, including:
- Voltage regulation in consumer electronics
- Overvoltage protection in sensitive circuits
- Power management in portable devices
- Reference voltage sources in analog circuits
- Switching operations in digital systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZX84-B6V2 is manufactured with rigorous standards, ensuring reliability and performance consistency. It is designed to meet the demands of both industrial and consumer markets, providing a dependable solution for voltage regulation needs.
Environmental Compliance
The BZX84-B6V2 is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create sustainable products.