EN
  • EN
  • DE

BZX84-B9V1/B

Part No BZX84-B9V1/B
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819950-BZX84-B9V1/B
Ultra Librarian 3D Model Ultra Librarian BZX84-B9V1/B CAD Model

Description

The BZX84-B9V1/B is a voltage regulator Zener diode from NXP Semiconductors, designed to offer a precise voltage reference. This small-signal Zener diode is intended for use in a wide range of stabilization and clipping applications within the electronics industry. With its compact SOT23 surface-mount package, it is particularly suitable for high-density circuit boards where space is at a premium.

Key Features

  • Nominal Zener Voltage: The device provides a nominal Zener voltage of 9.1V, making it ideal for applications requiring a regulated voltage close to this value.
  • Power Dissipation: It has a total power dissipation of 250mW, which ensures adequate handling of the power requirements in typical circuit configurations.
  • High Stability: The BZX84-B9V1/B offers excellent stability and reliability, which is crucial for maintaining consistent performance over time and under varying operating conditions.
  • Low Leakage Current: It features a low leakage current, minimizing the power loss and improving the efficiency of the application it is used in.
  • Package: Enclosed in a SOT23 package, it is optimized for automated assembly processes and is suitable for high-volume production.

Applications

The BZX84-B9V1/B Zener diode finds applications across various sectors, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Clipping and clamping circuits
  • Reference elements in precision circuitry
  • Switching operations in telecommunication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BZX84-B9V1/B Zener diode is manufactured with stringent quality control processes, ensuring it meets the industry standards for performance and longevity. Users can trust this component for their critical circuit designs, knowing it comes backed by the reputation of NXP for excellence in semiconductor manufacturing.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess