EN
  • EN
  • DE

BZX84-C10/B

Part No BZX84-C10/B
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1019+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722828-BZX84-C10/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C10/B CAD Model

Description

Product Overview: BZX84-C10/B - NXP

The BZX84-C10/B is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors. This robust component is part of the BZX84 series, a family of surface-mounted Zener diodes that are known for their reliability and versatility in various electronic applications. The BZX84-C10/B specifically offers a nominal Zener voltage of 10V, making it suitable for voltage regulation and stabilization tasks in a wide range of circuits.

Key Features

  • Zener Voltage: The diode has a nominal Zener voltage of 10V, which is ideal for providing a stable reference voltage in many electronic designs.
  • Power Dissipation: With a total power dissipation of 250mW, this component can handle a moderate amount of power, making it suitable for various low-power applications.
  • Package Type: The BZX84-C10/B comes in a small SOT23 plastic surface-mounted package, which is widely used in the industry due to its compact size and ease of integration into PCB designs.
  • Operating Temperature Range: It operates effectively within a temperature range of -55°C to +150°C, ensuring stability and performance under extreme conditions.

Applications

The BZX84-C10/B Zener diode is used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Switching operations
  • Logic level shifting

Quality and Reliability

NXP Semiconductors ensures that the BZX84-C10/B Zener diode meets the highest quality and reliability standards. Each diode undergoes rigorous testing to guarantee optimal performance in your electronic designs. With its robust construction and stable Zener voltage, the BZX84-C10/B is an excellent choice for engineers and designers looking for a dependable voltage regulation solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0185 $57.8125
7,695+ $0.0150 $115.4250
11,540+ $0.0150 $173.1000
15,385+ $0.0150 $230.7750
20,835+ $0.0139 $289.6065
27,275+ $0.0127 $346.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess