EN
  • EN
  • DE

BZX84-C20/DG

Part No BZX84-C20/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0910+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 737532-BZX84-C20/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-C20/DG CAD Model

Description

Overview of NXP's BZX84-C20/DG Voltage Regulator Diodes

The BZX84-C20/DG is a high-performance series of voltage regulator diodes from the reputable semiconductor manufacturer, NXP. These diodes are designed to provide a precise voltage regulation solution with a nominal zener voltage of 20V. The BZX84 series is widely recognized for its reliability and efficiency, making it an ideal choice for a variety of electronic applications.

Key Features

  • Zener Voltage: The BZX84-C20/DG offers a zener voltage of 20V, which is ideal for stabilizing voltage in a circuit and protecting sensitive components from overvoltage conditions.
  • Power Dissipation: With a power dissipation of 250mW, these diodes can handle a moderate amount of power, making them suitable for several low-power applications.
  • Package: The diodes come in a small SOT-23 surface-mount package, which is perfect for space-constrained designs and allows for efficient automated assembly processes.
  • Temperature Range: These devices can operate over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The BZX84-C20/DG zener diodes are versatile components that can be used in a multitude of applications. Some of the common uses include:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching operations
  • Wave shaping
  • Signal clipping

Product Quality and Reliability

NXP ensures that the BZX84-C20/DG diodes meet the highest quality and reliability standards. Each component is rigorously tested to ensure it performs to its specifications. The diodes' robust construction makes them highly durable and resistant to the challenging conditions often encountered in electronic devices.

Conclusion

With its precise voltage regulation, compact form factor, and NXP's commitment to quality, the BZX84-C20/DG series of voltage regulator diodes is an excellent choice for designers and engineers looking to incorporate a reliable voltage regulation solution into their electronic projects. Its versatility and performance make it a valuable component in a wide range of applications, from consumer electronics to industrial systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0901 $58.1145
1,565+ $0.0739 $115.6535
2,420+ $0.0716 $173.2720
3,335+ $0.0693 $231.1155
4,315+ $0.0670 $289.1050
5,770+ $0.0601 $346.7770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess